EN
  • EN
  • DE

L6258EX

Part No L6258EX
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 1.2A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 12V ~ 40V
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Family Part Number L6258
Manufacturer Pack Quantity 310
MSL Level 3 (168 Hours)
Win Source Part Number 1194379-L6258EX
Manufacturer Homepage www.st.com
Family Name L6258
Introduction Date April 18, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6258EX CAD Model

Description

Introducing the L6258EX Motor Driver from STMicroelectronics

The L6258EX is a high-performance motor driver IC designed by the renowned semiconductor manufacturer, STMicroelectronics. This powerful and versatile chip is engineered to drive bipolar stepper motors, making it an ideal solution for a wide range of precision motion control applications. The L6258EX is particularly well-suited for use in office automation, robotics, and industrial control systems where reliability and efficiency are paramount.

Key Features

  • High Voltage Capability: The L6258EX can handle motor supply voltages up to 52V, providing the flexibility needed to support a variety of stepper motors for different applications.
  • High Output Current: With an output current capability of up to 2.8A, this driver can power larger stepper motors that require more torque.
  • Integrated Dual Full-Bridge: The device includes an integrated dual full-bridge that simplifies the motor control circuit and reduces the number of external components required.
  • Cross-Conduction Protection: Safety is a critical aspect of motor control, and the L6258EX features cross-conduction protection to prevent accidental damage to the motor or driver.
  • Thermal Shutdown and Under-Voltage Lockout: These built-in protection features ensure that the motor driver operates within safe temperature and voltage ranges, enhancing the longevity and reliability of the system.
  • Programmable Slew-Rate: The L6258EX allows for programmable slew-rate control, which helps in reducing electromagnetic emissions and improving system performance.

Applications

The versatility of the L6258EX makes it suitable for a variety of applications that require precise and reliable motor control. These include:

  • 3D Printers
  • CNC Machines
  • Automated Guided Vehicles (AGVs)
  • Textile Machines
  • Medical Equipment
  • Surveillance Systems

With its robust design and advanced features, the L6258EX from STMicroelectronics stands out as a top choice for developers and engineers looking to integrate a reliable stepper motor driver into their designs. Its ability to drive a wide range of stepper motors with precision and efficiency makes it an invaluable component in any motion control system.

You May Also Be Interested in

Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0709 $70.3545
11+ $11.5454 $126.9994
16+ $11.1847 $178.9552
22+ $10.8239 $238.1258
28+ $10.4631 $292.9668
37+ $9.3807 $347.0859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess