EN
  • EN
  • DE

ISO1050DUBR

Part No ISO1050DUBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 5V 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 018111-ISO1050DUBR
Family Name ISO1050
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Thailand, United Statesof America
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian ISO1050DUBR CAD Model

Description

The ISO1050DUBR is a top-tier industrial grade isolated CAN transceiver product from the globally renowned electronics company, Texas Instruments.

  • Standard: ISO11898-2:2016
  • Supply Range: 3.0 V to 5.5 V
  • Data Rate: Up to 1 Mbps
  • Isolation Barrier: Up to 5000 Vrms, transient over-voltages up to 8000 Vpeak
  • Feature: Dominant time-out function
  • Feature: Fail-safe receiver
  • Package: 8-pin SOIC
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess