EN
  • EN
  • DE

TEA19051BAKTK/1J

Part No TEA19051BAKTK/1J
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description SMARTCHARG PROTOC CONTR QC4  /  USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Last Time Buy
Protocol USB
Function Controller
Interface USB
Standards USB 2.0, USB 3.0
Voltage - Supply 2.9V ~ 21V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-HVSON (3.5x5.5)
Base Product Number TEA19051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 568-TEA19051BAKTK/1JTR,935374231118
Standard Package 4,000
Win Source Part Number 1099050-TEA19051BAKTK/1J
Ultra Librarian 3D Model Ultra Librarian TEA19051BAKTK/1J CAD Model

Description

Introducing the TEA19051BAKTK/1J Switched Mode Power Supply Controller from NXP

The TEA19051BAKTK/1J is a cutting-edge switched mode power supply (SMPS) controller from the renowned semiconductor manufacturer NXP. Designed to deliver efficiency and reliability, this controller is an ideal choice for a wide range of power conversion applications. The TEA19051BAKTK/1J is part of NXP's GreenChip™ technology, which emphasizes energy efficiency and reduced power consumption, making it a smart choice for eco-conscious designs.

Key Features:

  • Advanced Control: The TEA19051BAKTK/1J incorporates sophisticated control algorithms that enable it to provide excellent load regulation and power efficiency. Its multi-mode operation allows for seamless transition between different modes based on the load conditions, ensuring optimal performance at all times.
  • High Efficiency: With its GreenChip™ technology, this controller is designed to achieve high efficiency across a wide load range, which is crucial for reducing energy usage and heat generation in power supply units.
  • Integrated Protections: The device features a suite of protection mechanisms, including over-voltage, over-current, and over-temperature protections, which safeguard the power supply and the end equipment against various fault conditions.
  • Flexibility: The TEA19051BAKTK/1J is versatile and can be used in various applications, such as adapters for notebooks, smartphones, and other portable devices, as well as for TV and monitor power supplies.
  • Compact Design: Its small form factor enables designers to create compact power supplies without compromising on performance, making it an excellent choice for space-constrained applications.

Applications:

The TEA19051BAKTK/1J is suitable for a broad array of applications that require efficient power conversion. It can be utilized in:

  • AC-DC adapters for portable electronics
  • Power supplies for televisions and monitors
  • Standby power supplies
  • Chargers for battery-operated devices

With its robust feature set and NXP's commitment to quality, the TEA19051BAKTK/1J SMPS controller is an excellent choice for designers looking to enhance the performance and efficiency of their power supply designs. Its combination of advanced control, high efficiency, and integrated protection features make it a top contender in the power management solutions market.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess