EN
  • EN
  • DE

IS24C02-3Z

Part No IS24C02-3Z
Manufacturer Integrated Silicon Solution, Inc
Description 1K-bit/2K-bit/4K-bit/8K-bit/16K-bit 2-WIRE SERIAL CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188895-IS24C02-3Z
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C02-3Z CAD Model

Description

The IS24C02-3Z is a 2K-bit CMOS Serial EEPROM internally organized as 256 x 8 bits. This device features a low voltage operation and a 2-wire serial interface. It's designed for applications requiring non-volatile memory storage for configuration data, serial numbers, device parameters, and other critical information that must be retained when power is removed.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players, TVs)
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Data storage for small embedded systems

Features:

  • 2K-bit (256 x 8) Serial EEPROM
  • Low voltage operation (typically 1.8V to 5.5V)
  • 2-wire serial interface (I2C compatible)
  • Write protect feature to prevent accidental data corruption
  • Self-timed write cycle
  • High reliability with endurance of 1 million write cycles and data retention of 100 years
  • Small package options for space-constrained applications

Benefits:

  • Provides non-volatile memory storage for critical data
  • Simplifies system design with the I2C serial interface
  • Reduces power consumption with low voltage operation
  • Ensures data integrity with write protect feature
  • Offers long-term reliability and data retention
  • Space-saving design with compact package options

Additional Details:

The IS24C02-3Z utilizes a standard 2-wire I2C serial interface, allowing for easy communication with microcontrollers and other I2C-compatible devices. The device supports both byte write and page write operations, enabling efficient data storage and retrieval. The write protect feature can be enabled to prevent accidental overwriting of the memory contents, ensuring data integrity. The EEPROM offers a self-timed write cycle, which simplifies the write operation and reduces the need for external timing circuits.

The device is available in various package options, including SOIC, TSSOP, and DFN, catering to different application requirements. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications. The IS24C02-3Z is designed to meet industry standards for reliability and performance, providing a robust and cost-effective solution for non-volatile memory storage.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess