EN
  • EN
  • DE

STM32F405RGT6

Part No STM32F405RGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 160
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN I²C IrDA LIN SPI UART/USART USB OTG
Peripherals Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Operating Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Catalog STM32 F4 Series
Win Source Part Number 086289-STM32F405RGT6
Family Name STM32F405RG
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Automotive, Embedded Design & Development, Multimedia, Motor Drive & Control, Robotics
Ultra Librarian 3D Model Ultra Librarian STM32F405RGT6 CAD Model

Description

The STM32F405RGT6 is a high-performance 32-bit microcontroller from STMicroelectronics based on the Arm Cortex-M4 core. It operates at up to 168 MHz and has 1 MB of Flash memory and 192 kB of SRAM. The STM32F405RGT6 is a member of the STM32F405 family of microcontrollers, which offer a wide range of peripherals and features, including:

Peripherals: CAN bus I²C IrDA LIN bus SPI UART/USART USB OTG Brown-out detect/reset DMA I²S LCD POR PWM WDT Features: Adaptive real-time ART Accelerator™ Floating-point unit (FPU) 168 MHz clock speed 1 MB of Flash memory 192 kB of SRAM 15 communication interfaces Low-power consumption Wide operating voltage range The STM32F405RGT6 is a versatile microcontroller that can be used in a wide range of applications, including:

Industrial automation Consumer electronics Medical devices Robotics Internet of Things (IoT) Here are some specific examples of how the STM32F405RGT6 can be used:

Industrial automation: The STM32F405RGT6 can be used to control motors, sensors, and other devices in industrial automation systems. For example, it can be used to control a robot arm or to monitor and control a manufacturing process. Consumer electronics: The STM32F405RGT6 can be used in a variety of consumer electronics devices, such as smartphones, tablets, and wearables. For example, it can be used to control the display, the camera, and the touch screen of a smartphone. Medical devices: The STM32F405RGT6 can be used in medical devices such as pacemakers, insulin pumps, and surgical robots. For example, it can be used to control the flow of insulin from an insulin pump or to monitor the heart rate of a patient. Robotics: The STM32F405RGT6 can be used to control the movement of robots. For example, it can be used to control the motors and servos of a robotic arm. Internet of Things (IoT): The STM32F405RGT6 can be used to develop IoT devices that can connect to the internet and collect and send data. For example, it can be used to develop a smart thermostat or a smart home security system. Overall, the STM32F405RGT6 is a powerful and versatile microcontroller that can be used in a wide range of applications. It offers high performance, a wide range of peripherals, and low power consumption.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9895 $54.8845
22+ $4.6737 $102.8214
34+ $4.5158 $153.5372
48+ $4.2000 $201.6000
62+ $4.0422 $250.6164
78+ $3.8843 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess