EN
  • EN
  • DE

TPS51200DRCT

Part No TPS51200DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 2.38 V to 3.5 V
Number of Outputs 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 033976-TPS51200DRCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics
Family Name TPS51200
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51200DRCT CAD Model

Description

Product Overview: TPS51200DRCT by Texas Instruments

The TPS51200DRCT from Texas Instruments is a versatile sink/source double data rate (DDR) termination regulator that is specifically designed to provide a high-efficiency, low-noise power solution for DDR SDRAM memory systems. This device is housed in a compact 10-VSON package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Power Solution: The TPS51200DRCT integrates both high-side and low-side MOSFETs, which simplifies the power design for DDR memory termination by reducing external component count.
  • Voltage Range: It supports a wide input voltage range from 3 V to 28 V, making it suitable for various system architectures and ensuring compatibility with a broad range of DDR memory types.
  • Adjustable Output: The output voltage can be adjusted to half the supply voltage (VDDQ/2) via an external divider, ensuring precise termination voltage for DDR2, DDR3, DDR3L, DDR4, LPDDR2, and LPDDR3 memory.
  • High Accuracy: The regulator maintains a high accuracy of ±3% over temperature and line variations, which is critical for maintaining the signal integrity of high-speed memory interfaces.
  • Sink/Source Capability: It can sink and source current up to 2 A, providing robust power delivery for active termination schemes in memory systems.
  • Thermal Protection: Thermal shutdown protection is included to prevent damage from overheating, enhancing the reliability and longevity of the device.

Applications

The TPS51200DRCT is suitable for a wide range of applications that require stable and efficient DDR termination. These include:

  • Notebook and desktop computers
  • Server and networking equipment
  • Graphics cards
  • Set-top boxes and digital TVs
  • Embedded computing systems

Conclusion

With its high integration, wide input voltage range, and adjustable output, the TPS51200DRCT is a comprehensive power management solution for DDR memory termination. Its compact size, high accuracy, and thermal protection make it an excellent choice for designers looking to optimize their power designs for memory-intensive applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess