The MAX140CMH+ from Maxim Integrated is a versatile and efficient step-down DC-DC converter designed to meet the power management needs of a wide range of applications. This advanced power solution is ideal for portable devices, where energy efficiency and battery life are critical considerations.
Key Features
- High Efficiency: The MAX140CMH+ provides excellent power conversion efficiency, which is essential for extending battery life in portable devices.
- Low Quiescent Current (IQ): With its low IQ, this DC-DC converter minimizes standby power consumption, ensuring that devices use only the power they need when they need it.
- Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to their specific requirements.
- Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and battery chemistries.
Applications
The MAX140CMH+ is suitable for a diverse array of applications, including but not limited to:
- Battery-Powered Equipment
- Handheld Devices
- Portable Media Players
- Wireless and IoT Devices
Technical Specifications
The technical specifications of the MAX140CMH+ make it a powerful choice for designers looking for a reliable and efficient power conversion solution:
- Package Type: 44-QSOP
- Operating Temperature Range: -40°C to +85°C
- Switching Frequency: Adjustable up to 500kHz
- Output Voltage Range: Adjustable
In conclusion, the MAX140CMH+ from Maxim Integrated is a compact, high-efficiency step-down DC-DC converter that offers design flexibility, robust performance, and energy savings. Its low quiescent current and adjustable output voltage make it an excellent choice for a variety of power-sensitive applications.