The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TS3A5018RGYR

Part No TS3A5018RGYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16VQFN
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.4006 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5660
$50.940
220+
$0.4640
$102.080
335+
$0.4500
$150.750
460+
$0.4350
$200.100
595+
$0.4210
$250.495
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 89,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 8ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4.5pF, 9pF
Max Leakage Current (IS off) 100nA
Crosstalk -48dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-VQFN (4x4)
Win Source Part Number 035072-TS3A5018RGYR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited

Description

Product Overview: TS3A5018RGYR

The TS3A5018RGYR is a high-quality quadruple single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to provide precision and efficiency in a variety of electronic applications. This versatile component is ideal for signal routing in both analog and digital domains, making it a suitable choice for consumer, industrial, and communication devices.

Key Features

  • Low On-State Resistance (Ron): The device features a low Ron, which minimizes signal distortion and ensures efficient signal transmission, reducing power loss and improving overall performance.
  • Wide Operating Voltage Range: The TS3A5018RGYR operates over a broad voltage range from 2.3V to 3.6V, accommodating a variety of power supply levels and ensuring compatibility with numerous system designs.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitioning, which is crucial for reducing crosstalk and maintaining signal integrity.
  • ESD Protection: The switch is equipped with Electrostatic Discharge (ESD) protection circuitry, safeguarding the device against damage from static electricity and enhancing its durability.
  • Low Power Consumption: It is designed for low power operation, which is essential for battery-powered devices where power conservation is critical.

Applications

The TS3A5018RGYR is suitable for a diverse range of applications including, but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable electronics
  • Test and measurement equipment

Package and Quality

The device is available in a compact RGY (VQFN) package, which is optimized for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TS3A5018RGYR is no exception, meeting high standards for reliability and performance.

Ordering Information

To purchase or request samples of the TS3A5018RGYR, visit the Texas Instruments website or contact an authorized distributor. Ensure you have the correct part number for seamless ordering and delivery.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.