EN
  • EN
  • DE

STA2065N

Part No STA2065N
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC APPL PROCESSOR 472TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series Cartesio+
Package Tray
Product Status Obsolete
Applications GPS
Core Processor ARM11®
Controller Series Cartesio™
RAM Size 8K x 32
Interface AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O 160
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 472-TFBGA
Supplier Device Package 372+100-TFBGA (16x16)
Base Product Number STA2065
Other Names 497-11637,-497-11637
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Win Source Part Number 1264971-STA2065N
Ultra Librarian 3D Model Ultra Librarian STA2065N CAD Model

Description

The STA2065N is a cutting-edge automotive-grade telematics processor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This powerful processor is specifically tailored for advanced telematics applications, including vehicle connectivity, in-car infotainment systems, and navigation solutions.

Key Features

  • High-Performance Computing: The STA2065N boasts a robust architecture that delivers high-speed processing capabilities, ensuring smooth and efficient operation of complex telematics applications.
  • Integrated GPS: With a built-in GPS module, the STA2065N provides precise location tracking and navigation services, crucial for modern telematics solutions.
  • Connectivity: This processor supports a wide range of connectivity options, including Bluetooth, Wi-Fi, and cellular networks, enabling seamless communication and data exchange with external devices and cloud services.
  • Security: Understanding the importance of data security in automotive applications, the STA2065N incorporates advanced security features to protect sensitive information and prevent unauthorized access.
  • Automotive-Grade Quality: Designed to meet the rigorous standards of the automotive industry, the STA2065N operates reliably under extreme conditions, including wide temperature ranges and vibrations.

Applications

The STA2065N is ideal for a variety of automotive applications, including but not limited to:

  • In-Car Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Vehicle-to-Everything (V2X) Communication
  • Navigation and Mapping Services
  • Fleet Management Systems

Technical Specifications

STMicroelectronics has equipped the STA2065N with a robust set of technical specifications to ensure it meets the needs of modern telematics systems. These specifications include a powerful processing core, ample memory for application storage, and a variety of input/output interfaces for peripheral connectivity.

Conclusion

With its combination of performance, connectivity, and security, the STA2065N from STMicroelectronics stands out as a premier solution for automotive telematics. Its robust design and comprehensive feature set make it a top choice for manufacturers looking to enhance the intelligence and connectivity of their vehicles.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2379 $60.7137
7+ $16.6054 $116.2378
11+ $16.0868 $176.9548
15+ $15.5682 $233.5230
20+ $15.0485 $300.9700
26+ $13.4927 $350.8102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,407 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess