Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 5V @ 2.4A, 12A
Collector Cut-off Current(Max) 200μA
Typical Gain (hFE) (Min) 8 @ 8A, 5V
Maximum Power Dissipation 125W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1025458-BUV48A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian BUV48A CAD Model

Description

The BUV48A is a high-performance NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor technology. This device is specifically engineered to cater to a wide range of high-power applications, making it a versatile component for various electronic circuits.

Key Features

  • Voltage and Current Ratings: The BUV48A boasts a collector-emitter voltage (Vceo) of 450V, collector current (Ic) of 15A, and total power dissipation (Ptot) of 150W, ensuring reliable operation in high-power applications.
  • High Switching Speed: With a fast switching speed, this transistor is suitable for circuits that require quick transitions, such as switching regulators and inverters.
  • Excellent Gain Characteristics: It offers high DC current gain (hFE) which makes it efficient for amplification purposes in power management solutions.
  • Robustness: The BUV48A is encapsulated in a rugged SOT-93 package, which provides excellent thermal performance and mechanical durability.

Applications

The BUV48A is ideal for a variety of high-power applications, including:

  • Switching regulators
  • Motor control
  • Power inverters
  • Audio amplifiers
  • High-frequency power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUV48A is manufactured to meet the stringent requirements of the industry, ensuring both reliability and performance. It is designed to handle high temperatures and currents without degradation, making it a trusted choice for professionals and hobbyists alike.

Environmental Considerations

Aligned with global environmental standards, the BUV48A is designed with eco-friendly materials and processes, reinforcing STMicroelectronics' dedication to sustainability and reducing the ecological footprint of their products.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.0107
ECAD model for BC848B,235
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
ON Semiconductor
Complementary Darlington Power Transistors | TRANS PNP DARL 100V 2A DPAK
Lowest to $0.1377
ECAD model for MJD117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention