EN
  • EN
  • DE

MJ15011G

Part No MJ15011G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 400mA, 4A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20 @ 2A, 2V
Power - Max 200W
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 788844-MJ15011G
Popularity Medium
Supply and Demand Status Limited
Family Name MJ15011
Introduction Date August 31, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MJ15011G CAD Model

Description

ON Semiconductor MJ15011G Power Transistor

The MJ15011G is a high-power, high-performance transistor from ON Semiconductor, designed to deliver reliability and efficiency in a variety of applications. This NPN bipolar power transistor is capable of withstanding high voltage and current, making it an ideal choice for linear and switching applications.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage (VCEO) of 250V and collector current (IC) of up to 16A, the MJ15011G can handle significant power levels, making it suitable for demanding environments.
  • High Power Dissipation: The device boasts an impressive power dissipation of 250W, which means it can manage a substantial amount of power without overheating, ensuring stable performance over extended periods.
  • High Frequency Response: The MJ15011G has a transition frequency (fT) of 4MHz, providing a quick response that is favorable for high-frequency applications.
  • Robust Construction: Encased in a TO-3 metal can package, the MJ15011G offers superior thermal performance and durability. This robust packaging is crucial for maintaining integrity and performance in harsh conditions.

Applications

The versatility of the MJ15011G allows it to be used in a wide range of applications, including but not limited to:

  • Audio amplifiers
  • Switching regulators
  • Power inverters
  • Motor controls
  • High-fidelity sound reproduction systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJ15011G is no exception. It is designed to meet or exceed stringent industry standards, ensuring reliable performance in a variety of conditions. The device is also Pb-free, RoHS compliant, and designed to be environmentally friendly.

Whether you're designing a high-fidelity audio system or a robust motor control, the MJ15011G offers the performance, durability, and reliability that professionals expect from ON Semiconductor. Its combination of power handling capabilities, high frequency response, and solid construction make it a go-to component for engineers looking to create high-performing, long-lasting electronic products.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess