EN
  • EN
  • DE

UMG10NTR

Part No UMG10NTR
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Rohm Semiconductor
Win Source Part Number 399154-UMG10NTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMG10NTR CAD Model

Description

The UMG10NTR is a small signal MOSFET transistor manufactured by Rohm Semiconductor. This N-channel MOSFET is designed for various low-power switching and amplification applications. It's often used in portable electronics and other space-constrained devices where efficient power management and signal control are crucial.

Applications:

  • Load Switching: Controlling power to various circuits within a device.
  • DC-DC Converters: Used in switching regulation to efficiently convert voltages.
  • Signal Amplification: Boosting weak signals for further processing.
  • Portable Devices: Smartphones, tablets, and other battery-powered electronics.
  • Power Management Systems: Optimizing power usage in various applications.

Features:

  • Small Surface Mount Package: Enables high-density mounting and miniaturization.
  • Low On-Resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (Vgs(th)): Allows for operation with low voltage logic levels.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • Halogen-Free Construction: Environmentally friendly and RoHS compliant.

Benefits:

  • Improved Power Efficiency: Low Rds(on) reduces power dissipation, extending battery life.
  • Space-Saving Design: Small package size enables compact and dense circuit layouts.
  • Simplified Circuit Design: Low Vgs(th) allows direct drive from low-voltage microcontrollers.
  • Reliable Performance: High-quality manufacturing ensures consistent and stable operation.
  • Environmentally Responsible: Halogen-free construction minimizes environmental impact.

Additional Details:

The UMG10NTR's key electrical specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-resistance (Rds(on)). It's important to consult the Rohm Semiconductor datasheet for the precise values of these parameters. Thermal resistance is another important consideration for determining the maximum power dissipation capability of the device. Proper thermal management techniques, such as using appropriate PCB layout and heat sinking, should be implemented to ensure reliable operation.

The UMG10NTR is typically supplied in tape and reel packaging for automated assembly. Reflow soldering is the recommended method for mounting the device onto the PCB. The soldering profile should be carefully controlled to prevent damage to the device and ensure reliable solder joints. Follow the manufacturer's recommendations for soldering temperature and duration.

You May Also Be Interested in

Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess