EN
  • EN
  • DE

CSD18532NQ5B

Part No CSD18532NQ5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 22A/100A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 60 V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSON-CLIP (5x6)
Family Name CSD18532
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -296-36445-1, -296-36445-1-ND, 296-36445-1, 296-36445-2, CSD18532NQ5B-ND, 296-36445-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867364-CSD18532NQ5B
Ultra Librarian 3D Model Ultra Librarian CSD18532NQ5B CAD Model

Description

Overview of Texas Instruments CSD18532NQ5B MOSFET

The Texas Instruments CSD18532NQ5B is a high-performance, N-Channel NexFET™ power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This advanced semiconductor device is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronic systems.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The CSD18532NQ5B boasts an exceptionally low on-resistance of just 8 mΩ at V<sub>GS = 10V, which minimizes conduction losses and enhances overall system efficiency.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a continuous drain current of up to 100 A, making it suitable for high-power applications.
  • Enhanced Thermal Performance: The MOSFET comes in a SON 5x6mm plastic package that offers excellent thermal resistance, ensuring reliable operation even under high-temperature conditions.
  • Fast Switching Speed: With its advanced technology, the CSD18532NQ5B provides fast switching capabilities, which is critical for reducing switching losses in power conversion systems.

Applications

The CSD18532NQ5B is versatile and can be used in various applications including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Synchronous Buck Converters
  • Server and Telecom Power Systems

Reliability and Quality

Reliability is a cornerstone of Texas Instruments' products, and the CSD18532NQ5B is no exception. It is designed to meet stringent quality standards, ensuring long-term reliability for critical applications. Users can expect consistent performance and durability from this MOSFET.

Environmental Considerations

The CSD18532NQ5B is RoHS compliant and free from environmentally harmful substances. This commitment to environmental stewardship makes it an ideal choice for eco-conscious manufacturers looking to create sustainable products.

Overall, the Texas Instruments CSD18532NQ5B MOSFET is a powerful component that offers efficiency, reliability, and high performance, making it an excellent choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1335 $51.3350
21+ $4.8086 $100.9806
33+ $4.6462 $153.3246
47+ $4.3213 $203.1011
61+ $4.1588 $253.6868
76+ $3.9964 $303.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess