EN
  • EN
  • DE

ZXT12P40DXTA

Part No ZXT12P40DXTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 40V 2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 260mV @ 100mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1.04W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 004861-ZXT12P40DXTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT12P40DXTA CAD Model

Description

Introducing the ZXT12P40DXTA - A High-Efficiency PNP Transistor

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZXT12P40DXTA, a robust PNP transistor designed for high-performance applications. This transistor is a part of their ZXTP series, which is well-known for its reliability and efficiency in various electronic circuits.

Key Features

  • High Power Dissipation: With a power dissipation of 2W, the ZXT12P40DXTA can handle higher currents without overheating, making it ideal for power regulation and amplification tasks.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CE(sat)) ensures that power loss is minimized during operation, contributing to the overall efficiency of the system.
  • High Current Gain: This transistor boasts a high current gain (h<sub>FE), providing excellent amplification capabilities for signal processing applications.
  • Fast Switching Speeds: The ZXT12P40DXTA is capable of fast switching, which is crucial for high-frequency operations and reduces transition losses.

Applications

The ZXT12P40DXTA is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Linear regulators
  • Battery-powered devices
  • Signal amplification
  • DC-DC converters

Product Specifications

The ZXT12P40DXTA comes with a set of specifications tailored for demanding environments:

  • Collector-Emitter Voltage (V<sub>CEO): 40V
  • Collector Current (I<sub>C): -1A
  • Collector Power Dissipation (P<sub>C): 2W
  • DC Current Gain (h<sub>FE): 40 to 400
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Package and Quality Assurance

The ZXT12P40DXTA is offered in a compact SOT89 package, which allows for efficient use of PCB space without compromising performance. Diodes Incorporated ensures that each component meets stringent quality standards, providing engineers with a reliable and durable solution for their designs.

With its high efficiency, low power loss, and fast switching capabilities, the ZXT12P40DXTA from Diodes Incorporated represents an excellent choice for designers looking to enhance their electronic products' performance and longevity.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1536 $51.6864
57+ $1.7671 $100.7247
88+ $1.7119 $150.6472
121+ $1.6566 $200.4486
157+ $1.6014 $251.4198
209+ $1.4358 $300.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess