EN
  • EN
  • DE

STA311BTR

Part No STA311BTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO DECODER 6+2CH 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications Full Flexible Amplification
Case / Package 56-VFQFPN (8x8)
Win Source Part Number 139087-STA311BTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA311BTR CAD Model

Description

The STA311BTR is a sophisticated audio processing chip from STMicroelectronics, designed to deliver high-quality sound enhancement and noise reduction in a wide range of audio applications. This integrated circuit is part of the Sound Terminal® family, which combines advanced digital audio processing capabilities with a high level of integration, providing an efficient solution for compact and complex audio systems.

Key Features

  • Advanced Processing: Equipped with a 24-bit, high-performance audio DSP and high-quality audio converters, the STA311BTR ensures crystal-clear sound output.
  • Channel Configuration: Supports up to 10 channels of output, which makes it ideal for multi-channel audio systems like home theater setups, sound bars, and automotive audio systems.
  • Flexible Input: Accommodates multiple input formats, including I²S and TDM, providing versatility in design and compatibility with a variety of audio sources.
  • Multiple Audio Enhancements: Features a range of built-in sound processing algorithms, such as equalization, dynamic range compression, and bass management, allowing for a tailored audio experience.
  • Efficient Power Management: Integrated power-saving modes contribute to reduced power consumption, making it suitable for energy-sensitive applications.

Applications

The STA311BTR is designed for use in an array of audio devices, including but not limited to:

  • Home Theater Systems
  • Sound Bars
  • Active Speakers
  • Car Audio Systems

Technical Specifications

The device operates over a wide supply voltage range and features a low-power standby mode. It is available in a 64-pin LQFP package, ensuring a compact footprint for space-constrained environments.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STA311BTR is manufactured with a rigorous quality control process, ensuring reliability and performance consistency for every application it serves.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7134 $53.7072
19+ $5.5084 $104.6596
29+ $5.3363 $154.7527
39+ $5.1642 $201.4038
51+ $4.9920 $254.5920
68+ $4.4756 $304.3408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess