EN
  • EN
  • DE

TMS320AV7111GFN

Part No TMS320AV7111GFN
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description MPEG AUDIO DECODER  V2.0 / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 373640-TMS320AV7111GFN
Ultra Librarian 3D Model Ultra Librarian TMS320AV7111GFN CAD Model

Description

The TMS320AV7111GFN is a high-performance, integrated circuit from Texas Instruments, designed to meet the demanding requirements of multimedia and audio/video processing applications. This advanced digital signal processor (DSP) is part of the renowned TMS320 family, which is celebrated for its robust architecture, exceptional processing power, and efficiency.

Key Features

  • High-Speed Processing: The TMS320AV7111GFN boasts a powerful core that allows for high-speed computations, which is essential for real-time audio and video processing.
  • Low Power Consumption: Despite its high performance, this DSP is engineered for low power consumption, making it an ideal choice for portable and battery-powered devices.
  • Integrated Peripherals: It comes equipped with a range of integrated peripherals, including serial ports and timers, which facilitate easier connectivity and system integration.
  • Advanced Audio Support: The device offers support for multiple audio codecs, enabling it to handle a variety of audio formats with ease.
  • Robust Video Capabilities: With its advanced video processing features, the TMS320AV7111GFN can manage complex video algorithms, ensuring smooth and high-quality video playback and recording.

Applications

The versatility of the TMS320AV7111GFN allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Home theater systems
  • Professional audio equipment
  • Digital signal processing
  • Video conferencing solutions
  • Portable media players

Technical Specifications

The TMS320AV7111GFN operates at a high frequency and is designed with a low-power 32-bit architecture. It is packaged in a 100-pin LQFP (Low-profile Quad Flat Package), which ensures a compact footprint for space-constrained applications.

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the TMS320AV7111GFN is backed by a strong support network and documentation. It is the ideal choice for developers and engineers looking for a reliable and high-performance DSP to power their next-generation multimedia products.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1871 $55.9355
11+ $9.1792 $100.9712
17+ $8.8924 $151.1708
24+ $8.6055 $206.5320
31+ $8.3187 $257.8797
41+ $7.4581 $305.7821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess