EN
  • EN
  • DE

STA32613TR

Part No STA32613TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SYSTEM 2.1 36POWERSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 10 V to 36 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package PowerSO-36 EPU
Win Source Part Number 031045-STA32613TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA32613TR CAD Model

Description

The STA32613TR is a high-performance audio system-on-chip (SoC) from STMicroelectronics, a leader in semiconductor solutions. This advanced audio processing integrated circuit (IC) is designed to deliver exceptional sound quality and efficiency, making it an ideal choice for a wide range of consumer audio applications.

Key Features

  • Multi-Channel Audio: The STA32613TR supports multiple audio channels, making it suitable for complex audio systems that require high-quality multi-channel output.
  • Digital Audio Processing: Equipped with sophisticated digital signal processing (DSP) capabilities, this SoC can handle a variety of audio processing tasks with ease, ensuring crystal-clear sound reproduction.
  • High Efficiency: Designed with energy efficiency in mind, the STA32613TR helps reduce power consumption in audio devices, extending battery life and reducing heat generation.
  • Flexibility: The IC's versatile architecture allows it to be used in various configurations, catering to the specific needs of different audio applications.

Applications

The STA32613TR is suitable for a range of applications, including but not limited to:

  • Home Theater Systems
  • Soundbars
  • Wireless Speakers
  • Automotive Audio Systems

Technical Specifications

The STA32613TR boasts an impressive set of technical specifications that make it a top choice for audio system designers:

  • Advanced Y-Δ Modulator with up to 100 dB SNR and Dynamic Range
  • Multiple I2S/SPDIF inputs
  • Integrated Digital Audio Processing with user-programmable biquads, volume controls, and sound enhancement algorithms
  • Support for a wide range of sample rates and audio formats

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STA32613TR is no exception, manufactured using industry-leading techniques and subjected to rigorous testing to ensure optimal performance across various environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
STMicroelectronics
Lowest to $34.9254
Texas Instruments
Lowest to $2.0045
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Texas Instruments
Lowest to $3.4344
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9898 $63.9796
4+ $26.2480 $104.9920
6+ $25.4278 $152.5668
9+ $24.6075 $221.4675
11+ $23.7873 $261.6603
15+ $21.3265 $319.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess