EN
  • EN
  • DE

TPA5051RSATG4

Part No TPA5051RSATG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Delay
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 797799-TPA5051RSATG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPA5051
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA5051RSATG4 CAD Model

Description

Product Overview: TPA5051RSATG4 by Texas Instruments

The TPA5051RSATG4 is an innovative audio processing product designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced device is part of TI's extensive range of audio components that cater to the increasing demand for high-quality sound in consumer electronics.

Key Features

  • High-Performance Audio Processing: The TPA5051RSATG4 is built to deliver exceptional audio quality, ensuring a premium listening experience for end-users.
  • Efficient Power Consumption: This product is designed with energy efficiency in mind, making it suitable for battery-powered devices where power conservation is crucial.
  • Integration-Friendly: With its compact design, the TPA5051RSATG4 can be easily integrated into various electronic systems without taking up significant space.
  • Durability: The robust construction of the TPA5051RSATG4 guarantees long-term reliability, even in challenging environments.

Applications

The versatile nature of the TPA5051RSATG4 makes it an ideal choice for a wide range of applications, including:

  • Home theater systems
  • Portable audio devices
  • Professional sound equipment
  • Automotive audio systems

Technical Specifications

The TPA5051RSATG4 boasts a comprehensive set of technical features that make it a top contender in the audio processing market:

  • Support for multiple audio formats
  • Low harmonic distortion and noise
  • High signal-to-noise ratio (SNR)
  • Advanced thermal management

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TPA5051RSATG4 is backed by TI's rigorous testing and validation processes, ensuring that customers receive a reliable and performance-driven component. Additionally, TI provides comprehensive technical support and design resources to assist with the integration and use of the TPA5051RSATG4 in various applications.

With its combination of audio performance, power efficiency, and design flexibility, the TPA5051RSATG4 from Texas Instruments stands out as a superior choice for manufacturers and designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
STMicroelectronics
Lowest to $24.7389
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9864 $59.9320
11+ $9.8350 $108.1850
16+ $9.5277 $152.4432
22+ $9.2203 $202.8466
29+ $8.9130 $258.4770
38+ $7.9910 $303.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess