Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series PAL20L8
Package Bulk
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 64
Voltage - Input 5V
Speed 25 ns
Mounting Type Through Hole
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267714-PAL20L8BCNS
Ultra Librarian 3D Model Ultra Librarian PAL20L8BCNS CAD Model

Description

The PAL20L8BCNS is an embedded Programmable Logic Device (PLD) from the PAL20L8 series, manufactured by AMD.

  • Category: Integrated Circuits (ICs)
  • Speed: 25 ns
  • Package: Bulk
  • Standard Package: 1 pc
  • Design: Programmable
  • Macrocells: 64
  • Voltage Input: 5V
  • Product Status: Obsolete

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for PALC22V10-35PC
Microchip Technology
IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Need more? Email Us
ECAD model for ATF16V8C-7XU
Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $4.4290
ECAD model for ATF22V10CQZ-20XU
Others
Lowest to $2.5750
ECAD model for PAL20R4ACNS
Amd
Need more? Email Us
ECAD model for PALCE22V10H-15PC
Amd
Need more? Email Us
ECAD model for PALCE20V8Q-25PI/4
Others
Need more? Email Us
ECAD model for PAL20L10ACNS
Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
ECAD model for CY7C344B-15JC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention