EN
  • EN
  • DE

PAL20R4ACNS

Part No PAL20R4ACNS
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267717-PAL20R4ACNS
Ultra Librarian 3D Model Ultra Librarian PAL20R4ACNS CAD Model

Description

The PAL20R4ACNS is a Programmable Array Logic (PAL) device. The '20R4' indicates it has 20 input pins and 4 registered (R) outputs. The 'A' likely designates the speed grade, and 'CNS' specifies the package type and temperature range.

Applications

  • State machine implementation: Designing sequential logic circuits for control systems and automation.
  • Counters and shift registers: Implementing counting and data shifting functionalities.
  • Address decoding with registers: Decoding memory addresses with registered outputs for timing control.
  • Peripheral control with feedback: Controlling peripheral devices with feedback loops for precise control.
  • Data synchronization: Synchronizing data signals in digital systems.

Features

  • Programmable AND array: Allows users to define custom logic functions via the AND array programming.
  • Registered outputs: Provides clocked outputs for synchronous operation.
  • TTL compatible inputs and outputs: Ensures compatibility with other TTL logic components.
  • High-speed performance: Enables the implementation of high-speed digital circuits.
  • Low power consumption: Reduces power dissipation within the system.
  • 20 Inputs and 4 Registered Outputs: Offers a flexible configuration for various sequential logic functions.

Benefits

  • Flexibility: Allows for the implementation of custom sequential logic functions tailored to specific application needs.
  • Reduced component count: Integrates multiple logic gates and registers into a single device, reducing board space.
  • Improved performance: Offers enhanced speed compared to discrete logic implementations.
  • Simplified design: Streamlines the design process by providing a programmable logic solution with registered outputs.
  • Cost-effectiveness: Provides a cost-efficient solution for implementing sequential logic circuits.

Additional Details

The PAL20R4ACNS typically operates with a 5V power supply. The 'A' in the part number usually denotes a specific speed grade that impacts the propagation delay. The 'CNS' package designation specifies the physical packaging and mounting style. Registered PALs such as this device, provide significant benefits in applications that require synchronization of operations to a clock signal. These PALs are programmed using specialized PAL programmers to configure the AND array and register behavior. Applications include older computer systems, industrial automation equipment and communication systems.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess