EN
  • EN
  • DE

STA333BW

Part No STA333BW
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 2.1-channel high-efficiency digital audio system
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260521-STA333BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA333BW CAD Model

Description

The STA333BW from STMicroelectronics is an innovative, high-efficiency, digital audio system that offers an exceptional audio experience for a wide range of consumer electronics. This advanced sound terminal solution integrates digital audio processing, digital amplifier control, and a power output stage, making it a complete system-on-chip that enhances the overall sound quality and performance.

Key Features

  • Power Efficiency: The STA333BW is designed with an emphasis on power efficiency, enabling it to deliver high-quality audio output while minimizing power consumption. This makes it an ideal choice for battery-powered devices.
  • Integrated Processing: With its built-in digital signal processing (DSP) capabilities, this product allows for various audio processing tasks, such as equalization and sound enhancement, to be performed directly on the chip.
  • Multiple Audio Inputs: It supports a range of audio input formats, including I2S and TDM, allowing for flexible integration with various audio sources.
  • High-Quality Sound: The STA333BW is capable of driving stereo speakers with excellent audio clarity and fidelity, ensuring a high-quality listening experience.
  • Compact Design: Its small footprint makes it suitable for space-constrained applications, such as portable speakers and compact audio systems.

Applications

The versatility of the STA333BW makes it perfect for a variety of applications, including:

  • Flat-screen TV audio systems
  • Wireless speakers and docking stations
  • Home theater systems
  • Multi-media monitors

Technical Specifications

The STA333BW boasts a wide range of technical specifications that cater to the needs of high-performance audio systems:

  • Output Power: Up to 2 x 20W into 8 Ω at 18V
  • Audio Inputs: I2S, TDM
  • Efficiency: Greater than 90% in typical conditions
  • Signal-to-Noise Ratio (SNR): 100 dB
  • Dynamic Range: 100 dB

With its combination of digital efficiency, integrated processing capabilities, and high-quality audio output, the STA333BW stands out as a top-tier choice for audio system developers seeking to enhance their products with superior sound performance.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8723 $65.5305
80+ $1.5362 $122.8960
120+ $1.4888 $178.6560
165+ $1.4403 $237.6495
210+ $1.3918 $292.2780
280+ $1.2486 $349.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess