EN
  • EN
  • DE

STA369BWTR

Part No STA369BWTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC FULLY INTEG PROC POWERSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I2C, I2S
Supply Voltage (V) 5V ~ 26V
Temperature Range - Operating -20°C ~ 85°C
Specifications Full Flexible Amplification
Manufacturer Package 36-BFSOP Exposed Pad
Supplier Device Package PowerSSO-36 EPD
Part Number Series STA369
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813073-STA369BWTR
Ultra Librarian 3D Model Ultra Librarian STA369BWTR CAD Model

Description

The STA369BWTR from STMicroelectronics is an advanced solution in the realm of audio processing and amplification. It is part of the Sound Terminal® family, which integrates digital audio processing and amplification in a single chip, providing a high-quality audio experience. This product is designed for a range of applications, from TV and home theater systems to multimedia devices and active speakers.

With its state-of-the-art features, the STA369BWTR offers a third generation, fully integrated solution for digital audio processing and amplification. It is equipped with 2.1 channels, including a stereo pair and a subwoofer channel, which makes it ideal for creating a dynamic and immersive sound environment. The device boasts an impressive array of features such as wide-range, high-efficiency digital amplification, advanced digital signal processing (DSP), and full digital audio processing.

The STA369BWTR supports multiple audio inputs, including I²S and TDM, allowing for flexible connectivity with various digital audio sources. Its built-in DSP effects include a 7-band equalizer, a range of sound enhancement technologies, and dynamic range compression, which can be tailored to the user's preferences to provide a customized listening experience.

The chip is also designed with power efficiency in mind. It features an efficient power management system that minimizes heat dissipation and power loss, enabling it to deliver high audio performance with low energy consumption. This makes the STA369BWTR an environmentally friendly choice for audio applications.

The STA369BWTR comes in a compact 36-pin PowerSSO package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is critical for high-performance audio systems.

Overall, the STA369BWTR from STMicroelectronics is a versatile and powerful audio solution that offers manufacturers the ability to enhance the audio performance of their products while simplifying the design and reducing the overall system cost.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3557 $60.9798
33+ $3.5740 $117.9420
51+ $3.4622 $176.5722
69+ $3.3506 $231.1914
90+ $3.2389 $291.5010
120+ $2.9038 $348.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess