Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Interface SPI
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 795388-SRC4184IPAGG4
Popularity Medium
Supply and Demand Status Limited
Family Name SRC4184
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SRC4184IPAGG4 CAD Model

Description

The SRC4184IPAGG4 is a high-performance, quad-channel digital-to-analog converter (DAC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision-engineered component is designed to meet the demanding requirements of professional audio equipment, industrial control systems, and sophisticated electronics where high fidelity and reliability are paramount.

Key Features

  • High Resolution: The SRC4184IPAGG4 boasts a 24-bit resolution which ensures that digital audio signals are converted to analog with utmost precision, preserving the integrity and richness of the original sound.
  • Multiple Output Channels: With four independent DAC channels, this product offers versatility for multi-channel audio systems and complex signal processing tasks.
  • Advanced Sample Rate Conversion: The device includes sophisticated sample rate conversion technology, making it capable of handling a wide range of input sample rates while maintaining audio quality.
  • Low Distortion: The DAC is engineered to have low distortion characteristics, which is critical for high-end audio applications where clarity and sound purity are essential.
  • Flexible Interface: It features a flexible serial audio interface that is compatible with a variety of audio data formats, ensuring easy integration into existing systems.

Applications

The versatility of the SRC4184IPAGG4 makes it suitable for a broad range of applications, including:

  • Professional audio recording and mixing consoles
  • High-fidelity home audio systems
  • Automotive audio systems
  • Industrial process control
  • Measurement and instrumentation equipment

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The SRC4184IPAGG4 is built to the highest standards, ensuring long-term performance for mission-critical applications. TI provides comprehensive technical support and documentation, making it easier for engineers and designers to implement the DAC into their projects.

Whether you're developing cutting-edge audio equipment or sophisticated industrial systems, the SRC4184IPAGG4 from Texas Instruments offers the performance and quality that professionals demand.

You May Also Be Interested in

ON Semiconductor
IC ELECTRONIC VOLUME CTRL 64QFP / Audio Channel
Lowest to €4.1359
ECAD model for LC75412EH-E
Fairchild/ON Semiconductor
IC AUDIO JACK DETECTOR/SW 10UMLP
Need more? Email Us
ECAD model for FSA8009UMX
ON Semiconductor
IC PROCESSOR AUDIO 24BIT 44DFN
Lowest to €29.3245
ECAD model for B300D44A102XXG
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
Lowest to €7.8776
ECAD model for BD3452KS
Cirrus Logic Inc.
20-BIT STEREO AUDIO CODEC / Audio Volume Control 4 Channel 28-SSOP
Lowest to €15.7458
ECAD model for CS4222-BS
ON Semiconductor
IC VOIP PROCESSOR 208SQFP / Audio Channel
Lowest to €17.3811
ECAD model for LC821621-E
ON Semiconductor
CONSUMER CIRCUIT, / Audio Channel
Need more? Email Us
ECAD model for LV71081E-MPB-E
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to €0.1664
ECAD model for NCS2300MUTBG
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €20.4557 €61.3670
7+ €16.7841 €117.4890
10+ €16.2596 €162.5962
13+ €15.7351 €204.5563
17+ €15.2106 €258.5799
23+ €13.6371 €313.6537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,682 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention