The STA380BWE is a cutting-edge audio power amplifier designed by STMicroelectronics, a global semiconductor leader renowned for their innovative and high-performance components. This product is part of their Sound Terminal® family, which revolutionizes the audio power amplifier field with its fully integrated digital audio processing and amplification in a single chip.
Key Features
- High-Quality Sound: The STA380BWE delivers exceptional sound quality with a high dynamic range and low noise levels, making it perfect for high-fidelity audio systems.
- Power Efficiency: With an advanced fully digital architecture, this amplifier achieves high power efficiency, which reduces energy consumption and heat dissipation, making it ideal for compact and energy-sensitive applications.
- Flexibility: It supports a wide range of input formats, including I2S and TDM, and is compatible with a variety of sampling rates, providing flexibility in system design.
- Integrated DSP: The built-in digital signal processing (DSP) allows for advanced audio features such as equalization, dynamic range compression, and bass management, enhancing the overall listening experience.
- Power Output: Capable of delivering up to 2 x 100W into 6 ohms at 25V, the STA380BWE is a powerful solution for driving speakers in stereo audio systems.
Applications
The STA380BWE is versatile and can be used in a variety of applications, including:
- Home audio systems
- Active speakers
- Soundbars and TV audio systems
- Wireless speakers
- Multi-room audio systems
Technical Specifications
Parameter
Value
Output Power (per channel)
100W into 6Ω at 25V
Supply Voltage
4.5V to 26V
Sampling Rate Support
Up to 192kHz
THD+N
0.01% at 1W, 1kHz
Signal to Noise Ratio (SNR)
104dB
With its robust feature set, the STA380BWE from STMicroelectronics stands as a top choice for audio enthusiasts and professionals seeking to create superior audio products with minimized design complexity and cost.