EN
  • EN
  • DE

STA515W13TR

Part No STA515W13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC QUAD HALF BRIDGE AMP PWRSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 10W x 4 @ 4 Ohm
Supply Voltage - Operating 10 V to 36 V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSO-36 EPU
Dimension 36-PowerBFSOP (0.295", 7.50mm Width)
Win Source Part Number 212251-STA515W13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA515W13TR CAD Model

Description

The STA515W13TR is a high-efficiency, quad single-ended, digital audio power amplifier from STMicroelectronics, designed to provide a high-quality audio experience for a wide range of consumer electronics. Utilizing advanced digital audio processing and amplification technology, this product is an ideal solution for applications requiring high power output and minimal space usage.

Key Features

  • Output Power: The STA515W13TR delivers a remarkable output power of up to 200W, ensuring robust and dynamic audio performance suitable for high-fidelity audio systems.
  • Audio Quality: With a signal-to-noise ratio (SNR) that exceeds 100dB, the STA515W13TR ensures crystal-clear sound, minimizing noise and distortion.
  • Efficiency: Boasting a high efficiency of up to 90%, this amplifier reduces power loss and heat dissipation, making it an environmentally friendly choice for energy-conscious consumers.
  • Flexibility: The device supports a wide range of supply voltages from 10V to 36V, accommodating various power requirements and enhancing its versatility across different audio applications.
  • Integrated Protection: The STA515W13TR comes with a suite of protection features, including overheat, short-circuit, and undervoltage protection, ensuring the longevity and reliability of both the amplifier and the connected speakers.

Applications

The STA515W13TR is adept for a variety of applications, including but not limited to:

  • Home theater systems
  • Active speakers and soundbars
  • Multi-media monitors
  • Car audio amplifiers

Technical Specifications

Parameter Value Output Power (max) 200W SNR >100dB Efficiency Up to 90% Supply Voltage Range 10V - 36V Protection Features Overheat, Short-circuit, Undervoltage

With its exceptional audio performance, high efficiency, and integrated protection circuits, the STA515W13TR from STMicroelectronics stands out as a top-tier choice for any high-end audio amplification requirement.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess