EN
  • EN
  • DE
  • IT

STABP01D

Part No STABP01D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description BASH DIGITAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Bash
Packaging Tube
Part Status Obsolete(EOL)
Function Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 1
Interface Serial
Operating Supply Voltage 10.5V
Operating Temperature Range -20°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
RoHS State Request Verification
Win Source Part Number 1260561-STABP01D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STABP01
Introduction Date May 20, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STABP01D CAD Model

Description

The STABP01D is a sophisticated Power Management Integrated Circuit (PMIC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced IC is engineered to cater to a wide range of applications requiring efficient power management solutions. It is an ideal choice for designers looking to optimize power consumption and enhance the performance of their systems.

Key Features

  • High Integration: The STABP01D integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Versatility: This PMIC supports various input voltages and provides multiple output configurations, making it suitable for a diverse set of electronic applications.
  • Energy Efficiency: Designed with energy conservation in mind, the STABP01D boasts high efficiency ratings, contributing to longer battery life in portable devices and reduced power consumption in stationary applications.
  • Protection Features: It includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring reliable operation and longevity of the end product.
  • Compact Footprint: The small form factor of the STABP01D allows for its use in space-constrained applications without compromising on functionality.

Applications

The versatility of the STABP01D makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Networking Devices
  • IoT Devices
  • Embedded Systems

Technical Specifications

The STABP01D is built to meet the stringent requirements of modern electronic devices. Its technical specifications include a range of input voltages, multiple regulated output voltages, and programmable current limits. Detailed datasheets and technical documents are available on the STMicroelectronics website to assist designers in integrating this PMIC into their projects.

For more information or to place an order for the STABP01D, please visit the official STMicroelectronics website or contact an authorized distributor. With its robust feature set and proven reliability, the STABP01D stands out as a top-tier power management solution in the semiconductor industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess