EN
  • EN
  • DE

SRC4184IPAGTG4

Part No SRC4184IPAGTG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Interface SPI
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 795389-SRC4184IPAGTG4
Popularity Medium
Supply and Demand Status Limited
Family Name SRC4184
Introduction Date February 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SRC4184IPAGTG4 CAD Model

Description

Product Overview: SRC4184IPAGTG4

The SRC4184IPAGTG4 is a high-performance audio sample rate converter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced integrated circuit (IC) is specifically engineered to provide flexible sample rate conversion for professional and consumer audio applications. With its superior technology, the SRC4184IPAGTG4 is an ideal solution for a wide range of products, including digital mixing consoles, digital audio workstations, broadcast studio equipment, and A/V receivers.

Key Features

  • High-Quality Sample Rate Conversion: The SRC4184IPAGTG4 offers impeccable audio performance, enabling sample rate conversion between a wide range of audio frequencies with minimal signal degradation.
  • Flexible Input and Output Rates: This product supports a variety of input and output rates, making it versatile for multiple audio formats and ensuring compatibility with diverse audio systems.
  • Low Distortion and Noise: Texas Instruments has designed the SRC4184IPAGTG4 to provide low distortion and noise levels, which is crucial for maintaining the integrity of the audio signal in professional audio environments.
  • Multiple Interface Options: The device features a range of digital interfaces, including I2S and left-justified formats, allowing for easy integration with other digital audio equipment.
  • Programmable Functions: Users can program functions such as mute, bypass, and soft mute, providing additional control over the audio processing.
  • Compact Packaging: The SRC4184IPAGTG4 comes in a space-saving 64-TQFP (Thin Quad Flat Pack) package, which is beneficial for designs where board space is at a premium.

Applications

The SRC4184IPAGTG4's versatility makes it suitable for a broad spectrum of applications, including but not limited to:

  • Professional Audio Equipment
  • Consumer Audio Systems
  • Audio Broadcasting
  • Studio and Field Recording
  • Audio Signal Processing

With its robust design, the SRC4184IPAGTG4 by Texas Instruments stands as a top-tier choice for audio professionals and enthusiasts who demand high-quality sample rate conversion without compromising on audio fidelity. Its integration into audio systems assures a seamless and high-quality audio experience.

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
Texas Instruments
Lowest to $3.4344
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1123 $60.3369
7+ $16.5024 $115.5168
10+ $15.9867 $159.8670
13+ $15.4710 $201.1230
17+ $14.9553 $254.2401
23+ $13.4082 $308.3886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,682 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess