EN
  • EN
  • DE

AT45D161-JI

Part No AT45D161-JI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT SPI 15MHZ 32PLCC / FLASH Memory IC 16Mbit SPI 15 MHz 32-PLCC (13.97x11.43)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 528 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 15ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT45D161
Standard Package 32
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1342516-AT45D161-JI
Ultra Librarian 3D Model Ultra Librarian AT45D161-JI CAD Model

Description

Microchip Technology AT45D161-JI DataFlash

The AT45D161-JI is a versatile and high-performance DataFlash memory chip manufactured by Microchip Technology. Designed with precision and reliability in mind, this product is ideal for applications that require efficient data logging, code shadowing, and data storage. The AT45D161-JI boasts a 16-megabit / 2-megabyte storage capacity, making it suitable for a wide range of electronic devices.

Key Features:

  • High-density Storage: With 16 megabits (2 megabytes) of memory, this DataFlash chip can handle significant amounts of data, making it perfect for both industrial and consumer applications.
  • Serial Interface: The device operates via a Serial Peripheral Interface (SPI) that ensures fast data transfer rates and simple integration with a wide array of microcontrollers and processors.
  • Flexible Programming: The AT45D161-JI offers page and block erase capabilities along with flexible, sector-based programming, which allows for efficient memory management and updating.
  • Low Power Consumption: This memory chip is designed for low-power operations, making it an excellent choice for portable and battery-operated devices.
  • Wide Operating Temperature Range: The AT45D161-JI is robust and reliable, with an operating temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Enhanced Security: The chip includes security features that allow for the protection of critical data, preventing unauthorized access and ensuring data integrity.

Applications:

The AT45D161-JI is suitable for a variety of applications, including but not limited to:

  • Digital Voice Recorders
  • GPS Navigation Systems
  • Smart Meters
  • Industrial Control Systems
  • Medical Devices
  • Home Automation Systems

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The AT45D161-JI is backed by Microchip's robust support and service, ensuring that customers receive the assistance they need from design to deployment. With its advanced features and dependable performance, the AT45D161-JI from Microchip Technology stands out as a top choice for designers and engineers seeking a high-quality data storage solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess