EN
  • EN
  • DE

STB20NM50FD

Part No STB20NM50FD
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 500V - 0.20ohm - 20A D2PAK FDmesh™Power MOSFET With FAST DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260622-STB20NM50FD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB20NM50FD CAD Model

Description

The STB20NM50FD is a robust and high-performance Power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. This device is part of ST's MDmesh™ FD series, which is known for its fast diode technology, making it an ideal choice for a broad range of power applications, including high-efficiency converters and power supplies.

Key Features

  • Voltage Rating: The STB20NM50FD boasts a high drain-source voltage (V<sub>DS) of 500V, which allows it to efficiently handle high-voltage applications.
  • Current Capacity: This Power MOSFET can sustain a continuous drain current (I<sub>D) of up to 20A, enabling it to support high current loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of typically 0.20Ω, the STB20NM50FD ensures minimal power loss and improved efficiency in electronic circuits.
  • Fast Recovery Diode: The device includes an integrated fast recovery diode which is optimized for high switching speed and reduced switching losses, particularly suitable for high-frequency operations.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche characteristics, ensuring reliability and robustness in applications subject to high stress conditions.

Applications

The STB20NM50FD is versatile in its applications, catering to a wide array of power management solutions. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control systems
  • LED lighting solutions
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)
  • Automotive applications

Package and Quality Assurance

The STB20NM50FD is offered in a TO-220 package, which is widely used and recognized for its ease of installation and excellent thermal performance. STMicroelectronics ensures the highest quality standards, and the STB20NM50FD is no exception, providing reliable and consistent performance for critical power management applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess