EN
  • EN
  • DE

STB30NM60N

Part No STB30NM60N
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 600 V, 0.1 Ω, 25 A, MDmesh™ II Power MOSFET TO-220, TO-220FP, TO-247, D2PAK, I2PAK | MOSFET N-CH 600V 25A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 25A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 130mOhm at 12.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 91nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2700pF at 50V
Power Dissipation (Maximum) 190W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260636-STB30NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB30NM60N CAD Model

Description

The STB30NM60N is a robust and high-performance N-channel 600V Power MOSFET, designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This Power MOSFET is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent energy efficiency and low on-resistance.

Key Features

  • High Voltage Capability: The STB30NM60N is capable of handling voltages up to 600V, making it suitable for high voltage applications such as power supplies, lighting, and industrial automation.
  • Low On-Resistance: With an on-resistance as low as 0.125 ohm, the device ensures minimal power loss and better conduction efficiency, leading to reduced operational costs and improved system reliability.
  • High Current Rating: The device can support a continuous drain current of 20A, allowing it to handle high current loads with ease.
  • Fast Switching Speed: The fast switching capability of the STB30NM60N minimizes switching losses and improves performance in high-frequency power switching applications.
  • Improved dv/dt Capability: The MOSFET is engineered to withstand high voltage transients, ensuring robust performance in harsh electrical environments.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy specification, guaranteeing a high level of ruggedness and reliability.

Applications

The versatile nature of the STB30NM60N makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters

Package and Quality

The STB30NM60N is offered in a TO-220 package, which is widely used and recognized for its ease of integration into various circuit designs. STMicroelectronics is committed to the highest standards of quality, and the STB30NM60N is no exception, ensuring long-term performance and dependability for critical applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
STMicroelectronics
DISCRETE
Lowest to $27.8572
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0206 $64.1648
18+ $6.5811 $118.4598
28+ $6.3754 $178.5112
38+ $6.1697 $234.4486
49+ $5.9641 $292.2409
65+ $5.3471 $347.5615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess