Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 62.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1973pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 130 mOhm @ 11A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package TO-263 (D2Pak)
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
RoHS State Request Verification
Win Source Part Number 1260641-STB32NM50N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STB32NM50N
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STB32NM50N CAD Model

Description

The STB32NM50N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, renowned for their advanced semiconductor solutions. This device is part of the MDmesh™ II Plus™ series, which has been optimized for high efficiency in a wide range of power applications.

Key Features

  • Low On-Resistance: The STB32NM50N boasts an exceptionally low typical on-resistance of just 0.085 ohms, which contributes to its high efficiency and low conduction losses.
  • High Current Capability: With a continuous drain current of 31 A, this MOSFET can handle significant power, making it suitable for demanding applications.
  • High Voltage Rating: The device is rated for a maximum drain-source voltage of 500 V, allowing it to be used in high voltage circuits with ample headroom for voltage spikes.
  • Low Gate Charge: The low gate charge (Qg) design enables faster switching performance, which is crucial for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.
  • Improved dv/dt Capability: The MOSFET is designed to handle high dv/dt rates, making it suitable for applications with fast switching requirements.

Applications

The STB32NM50N is ideal for a variety of applications that require high efficiency and power density. It is commonly used in:

  • Switch mode power supplies (SMPS)
  • LED lighting applications
  • High-performance DC-DC converters
  • Motor control circuits
  • Solar inverters and photovoltaic systems

Package Information

The MOSFET is packaged in a D²PAK (TO-263), which is known for its robust design and excellent thermal performance. The package is suitable for through-hole mounting, which makes it easy to integrate into various circuit board designs.

STMicroelectronics' STB32NM50N is a testament to the company's commitment to providing advanced power management solutions that meet the evolving needs of the electronics industry. With its combination of high voltage capability, low on-resistance, and fast switching performance, this Power MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to $1.4015
ECAD model for BUK7Y2R0-40HX
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2968 $50.3744
20+ $5.1666 $103.3320
30+ $5.0051 $150.1530
42+ $4.8437 $203.4354
54+ $4.6822 $252.8388
72+ $4.1979 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention