The STB35NF10 is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in power switching applications. This power MOSFET is part of STMicroelectronics' STripFET™ series, which is renowned for its superior efficiency and thermal performance, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Low Threshold Drive: The STB35NF10 can be driven at low gate voltages, making it compatible with low-power drivers and logic-level devices.
- High Current Capability: This MOSFET has a continuous drain current (ID) of 35A, allowing it to handle high current loads with ease.
- Low On-Resistance: With an RDS(on) of just 0.038Ω, the STB35NF10 offers minimal conduction losses, which translates to higher efficiency in power conversion applications.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress and transient conditions.
- High Switching Speed: The device's fast switching characteristics make it suitable for high-frequency applications.
Applications
The versatility of the STB35NF10 allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control circuits
- Power management functions
Specifications
Parameter
Value
Drain-Source Voltage (VDS)
100V
Continuous Drain Current (ID)
35A
Power Dissipation (PD)
110W
RDS(on)
0.038Ω
Operating Temperature Range
-55°C to 175°C
With its advanced technology and commitment to quality, the STB35NF10 from STMicroelectronics stands out as a top choice for designers looking to improve efficiency and performance in their power switching applications.