EN
  • EN
  • DE

STB36N60M6

Part No STB36N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 30A D2PAK / N-Channel 600 V 30A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 99mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 44.3 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1960 pF @ 100 V
Power Dissipation (Max) 208W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package D2PAK (TO-263)
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB36
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STB36N60M6-ND,497-18734-6,497-18734-1,497-18734-2
Standard Package 1,000
Win Source Part Number 1325343-STB36N60M6
Ultra Librarian 3D Model Ultra Librarian STB36N60M6 CAD Model

Description

The STB36N60M6 is a state-of-the-art N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is part of STMicroelectronics' MDmesh™ M6 series, which is renowned for its high energy efficiency and performance in a wide range of applications.

Key Features

  • Advanced Technology: Utilizes STMicroelectronics' innovative MDmesh™ M6 technology, which combines the benefits of reduced on-resistance, low gate charge, and excellent switching performance.
  • High Voltage Capability: With a drain-source voltage (VDS) of 600V, this MOSFET can handle high voltage applications with ease, making it ideal for high-efficiency solutions.
  • Low On-Resistance: Features an extremely low on-resistance (RDS(on)) of 0.165 Ω, which translates to reduced conduction losses and improved overall efficiency.
  • Enhanced Power Handling: The STB36N60M6 is capable of sustaining a continuous drain current (ID) of 20A, ensuring reliable performance in high-power applications.
  • Improved Switching Performance: Fast switching speeds and low gate charge (Qg) minimize energy losses during the switching process, contributing to the overall efficiency of the device.
  • Robust Package Design: Comes in a TO-220 package, which is widely used for its thermal and mechanical robustness, ensuring reliability even in harsh conditions.

Applications

The STB36N60M6 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Solar Inverters
  • UPS Systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STB36N60M6 complies with various international standards, ensuring both reliability and eco-friendliness. The device is RoHS compliant and designed for long-term reliability.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess