EN
  • EN
  • DE

N74F139D

Part No N74F139D
Manufacturer NXP / Nexperia
Description Dual 1-of-4 decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229219-N74F139D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F139D CAD Model

Description

The N74F139D is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit designed and manufactured by NXP Semiconductors. This versatile component is engineered to be used in applications that require the conversion of a binary input to a one-of-four output, making it an ideal choice for a wide range of digital systems.

The N74F139D is characterized by its high-speed operation, with a typical propagation delay that ensures swift and reliable decoding or demultiplexing of inputs. Each of the two independent decoders accepts two binary weighted inputs (A0, A1) and provides four mutually exclusive active LOW outputs (O0 to O3). The device also includes two enable inputs (E1 and E2), one for each decoder, which must be at a LOW logic level to activate the decoding function.

Fabricated with NXP's advanced silicon-gate CMOS technology, the N74F139D offers a robust solution with low power consumption and high noise immunity. This makes it an excellent choice for interfacing with high-speed logic families and operating in demanding environments where power efficiency and reliability are crucial.

The N74F139D comes in a standard SO16 package, which is suitable for surface-mount technology (SMT) and is compatible with most PCB designs. This makes it easy to integrate into a variety of electronic products, ranging from consumer electronics to industrial control systems.

Key features of the N74F139D include:

  • Dual 2-line to 4-line decoding or demultiplexing
  • High-speed operation
  • Low power consumption
  • Active LOW mutually exclusive outputs
  • Two enable inputs for each decoder
  • Compatible with other high-speed logic families
  • Standard SO16 package for easy PCB integration

Whether you're designing a complex digital system or looking for a reliable component to manage signal routing, the N74F139D by NXP Semiconductors is a dependable and efficient choice that will meet your decoding and demultiplexing needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,845 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess