Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 64nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 2300pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 150W (Tc)
Rds On (Maximum) @ Id, Vgs 33 mOhm @ 20A, 10V
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Homepage www.st.com
Win Source Part Number 716423-STB40NF10LT4
Popularity Medium
Supply and Demand Status Balance
Family Name STB40NF10
Introduction Date April 18, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STB40NF10LT4 CAD Model

Description

The STB40NF10LT4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This component is designed to deliver efficient power management and conversion in a variety of applications. The STB40NF10LT4 is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-state resistance and high switching performance.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it suitable for low-voltage applications and ensuring compatibility with modern microcontroller outputs.
  • High Current Capability: With a continuous drain current of up to 40A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance minimizes conduction losses and improves overall efficiency, which is critical for power-saving designs.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in harsh conditions.
  • High Switching Speed: The device's fast switching characteristics are suitable for high-frequency applications, reducing switching losses and improving performance.

Applications

The STB40NF10LT4 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Drivers
  • Power Management Functions
  • Automotive Applications
  • High-Performance Computing

Package and Quality

The STB40NF10LT4 is available in a D2PAK package, which is known for its durability and thermal performance. This package is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications. STMicroelectronics ensures that the STB40NF10LT4 meets the highest quality standards, with rigorous testing and compliance with environmental regulations.

Conclusion

The STB40NF10LT4 N-Channel MOSFET from STMicroelectronics is an exceptional choice for designers looking to improve power efficiency and performance in their electronic designs. Its combination of low on-resistance, high current capability, and fast switching speed makes it a valuable component in a diverse range of applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to $14.2068
ECAD model for IPT60R035CFD7XTMA1
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $1.5033
ECAD model for NTMFS5C673NT1G
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1177 $63.5310
65+ $1.7376 $112.9440
100+ $1.6834 $168.3400
140+ $1.6290 $228.0600
180+ $1.5747 $283.4460
240+ $1.4119 $338.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention