Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 104nC @ 10V
Max Input Capacitance 4270pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 042909-STB60NF10T4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB60NF10T4 CAD Model

Description

The STB60NF10T4 from STMicroelectronics is a high-performance N-channel Power MOSFET designed to deliver efficient power management and conversion. This device is a part of the STripFET™ II series, which is renowned for its low on-state resistance and high switching performance. The STB60NF10T4 is particularly suitable for applications such as DC-DC converters, motor control, and general-purpose switching applications.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it compatible with low-power drive circuits and microcontrollers.
  • Exceptional RDS(on): With an on-state resistance of just 0.014Ω, the STB60NF10T4 ensures minimal power loss during operation, enhancing overall efficiency.
  • High Current Capability: It can handle continuous currents up to 80A, making it suitable for high-power applications.
  • 100V Maximum Voltage: The MOSFET can withstand drain-source voltages up to 100V, providing a good safety margin for most electronic designs.
  • Robust Package: Housed in a D2PAK package, the STB60NF10T4 offers a compact footprint while allowing for efficient heat dissipation.

Applications

The STB60NF10T4 is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Automotive and industrial switching systems
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB60NF10T4 is built to meet stringent quality standards, ensuring reliable performance in even the most demanding conditions. With its robust design and proven technology, this Power MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

For detailed specifications, datasheets, and technical support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
Lowest to $6.4344
ECAD model for UPA2680
Others
Need more? Email Us
ECAD model for SW2N60
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0511 $68.3215
150+ $0.8625 $129.3750
235+ $0.8356 $196.3660
320+ $0.8085 $258.7200
415+ $0.7816 $324.3640
555+ $0.7008 $388.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention