Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 µA @ 800 V
Mounting Type Through Hole
Package / Case DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STBR3008
Other Names 497-STBR3008WY
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281996-STBR3008WY
Ultra Librarian 3D Model Ultra Librarian STBR3008WY CAD Model

Description

The STBR3008WY is a cutting-edge power rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This robust rectifier is specifically engineered to meet the high demands of modern power conversion applications.

Key Features

  • High Surge Capability: The STBR3008WY is built to withstand significant surge currents, making it ideal for applications that experience frequent power surges.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures high efficiency, which is crucial for minimizing energy loss in power conversion systems.
  • High Junction Temperature: With an operating junction temperature range of -40°C to 175°C, this rectifier is suitable for use in high-temperature environments.
  • Dual Diode Configuration: The device features two diodes in a single package, providing a compact solution for applications that require multiple diodes.

Applications

The STBR3008WY is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection

Package and Quality

This device comes in a robust and compact TO-247 package, which is known for its high power dissipation and mechanical strength. The STBR3008WY meets stringent quality standards, ensuring reliability and performance consistency for the most demanding power applications.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STBR3008WY is compliant with RoHS and REACH regulations, ensuring that it meets the latest environmental standards for electronic components.

With its exceptional features and compliance with environmental standards, the STBR3008WY from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4006-HF
DIOTEC Electronics Corporation
DIODE GP 1KV 1A MELF DO-213AB
Need more? Email Us
ECAD model for SFE1M
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Nexperia USA Inc.
60 V, 2 A LOW LEAKAGE CURRENT TR / Diode
Lowest to $0.1285
ECAD model for PMEG60T20ELP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5316 $56.5056
39+ $2.8977 $113.0103
60+ $2.8072 $168.4320
83+ $2.7166 $225.4778
107+ $2.6261 $280.9927
143+ $2.3544 $336.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 640 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention