Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-VFQFPN (3x3)
Family Name STCC2539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897906-STCC2539IQTR
Ultra Librarian 3D Model Ultra Librarian STCC2539IQTR CAD Model

Description

Product Overview: STCC2539IQTR from STMicroelectronics

The STCC2539IQTR is a state-of-the-art integrated circuit from STMicroelectronics, designed to cater to the demanding needs of modern wireless communication systems. This compact and efficient chip is part of STMicroelectronics' commitment to providing advanced solutions for the electronics market.

Key Features

  • High Integration: The STCC2539IQTR integrates multiple functions into a single chip, reducing the need for additional components and simplifying design for manufacturers.
  • Low Power Consumption: Engineered for energy efficiency, this device is ideal for battery-powered applications, helping to extend device runtime and reduce power costs.
  • Robust Connectivity: With its advanced communication capabilities, it ensures reliable data transfer, making it suitable for a variety of wireless applications.
  • Small Footprint: The compact design of the STCC2539IQTR allows it to fit into space-constrained applications without compromising performance.

Applications

The versatility of the STCC2539IQTR makes it applicable in a wide range of products, from consumer electronics to industrial systems. Its robust performance and integration features make it particularly well-suited for:

  • Smart Home Devices
  • Internet of Things (IoT) Gadgets
  • Wireless Communication Modules
  • Portable Electronics
  • Healthcare Monitoring Devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STCC2539IQTR is no exception. It is manufactured to meet high standards, ensuring reliable operation even under challenging conditions. The device is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics. This document offers in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate seamless integration into your designs.

Note: Before integrating the STCC2539IQTR into your projects, it is essential to verify compatibility with your system's requirements and to adhere to the recommended operating conditions as specified by STMicroelectronics.

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNAR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Freescale Semiconductor - NXP
IC SWITCH QUAD H-SIDE W/CS 64QFP
Lowest to $42.0433
ECAD model for MC33888FB
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 20A TO-220AB
Need more? Email Us
ECAD model for BUK119-50DL,127
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention