EN
  • EN
  • DE

NM93C46AM8

Part No NM93C46AM8
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258448-NM93C46AM8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM93C46AM8 CAD Model

Description

The NM93C46AM8 is a high-quality, reliable microcontroller unit (MCU) from Texas Instruments, a renowned global semiconductor company known for its innovative IC design and manufacturing.

  • Memory Type: 1K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM)
  • Storage Capacity: 64 x 16 or 128 x 8
  • Interface: Serial Peripheral Interface (SPI)
  • Erase/Write Cycle: 1,000,000 cycles
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-pin SOIC (Small Outline Integrated Circuit)
  • Voltage Operation Range: 2.7V to 5.5V
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6610 $52.8800
185+ $0.5424 $100.3440
290+ $0.5255 $152.3950
395+ $0.5085 $200.8575
510+ $0.4916 $250.7160
685+ $0.4407 $301.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess