Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260775-STD15N06L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD15N06L CAD Model

Description

Product Overview: STD15N06L - STMicroelectronics

The STD15N06L is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to deliver efficiency and reliability for a wide range of applications. The STD15N06L is part of STMicroelectronics' STripFET™ series, which is known for its low on-state resistance and minimal gate charge, making it an excellent choice for power management tasks.

Key Features

  • Low Threshold Drive: The STD15N06L can be driven at low gate voltages, making it compatible with a variety of logic levels and ensuring ease of use in different circuit designs.
  • High Switching Performance: With its fast switching speed, the device enhances the performance of power conversion systems and reduces switching losses.
  • Low On-Resistance (R<sub>DS(on)): The low on-state resistance ensures high efficiency by minimizing conduction losses, which is critical for power-intensive applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy capability, which guarantees robustness and reliability under stressful conditions.

Applications

The versatility of the STD15N06L allows it to be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Load switches
  • Power management solutions

Technical Specifications

The STD15N06L boasts impressive technical specifications that cater to demanding power requirements:

  • Drain-source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 15A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to 175°C
  • Package: Available in TO-252 (DPAK) package, suitable for compact designs.

Conclusion

The STD15N06L from STMicroelectronics is a testament to the company's commitment to providing high-quality power MOSFETs. Its low on-resistance, high switching performance, and robust design make it a go-to choice for engineers and designers looking to optimize their power management systems. Whether for industrial, automotive, or consumer electronics, the STD15N06L stands out as a reliable and efficient component.

You May Also Be Interested in

Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention