Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194328-STD22NM20T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD22NM20T4 CAD Model

Description

The STD22NM20T4 from STMicroelectronics is a state-of-the-art N-channel MOSFET designed for high efficiency and power density in a variety of applications. This advanced power MOSFET is a testament to STMicroelectronics' commitment to providing industry-leading solutions for energy management and power conversion.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, which ensures low on-state resistance and enhances its performance at low operating voltages, making it ideal for low voltage applications.
  • High Switching Speed: With its fast switching capabilities, the STD22NM20T4 minimizes energy loss during power conversion, which is critical for applications requiring high efficiency.
  • Enhanced Power Handling: This MOSFET can handle significant power levels, thanks to its robust design and thermal management, which ensures reliable operation even under strenuous conditions.
  • Reduced Gate Charge: The optimized gate charge of the STD22NM20T4 allows for reduced switching losses, contributing to the overall efficiency of the system in which it is used.

Applications

The versatility of the STD22NM20T4 MOSFET makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting Solutions

Technical Specifications

The technical specifications of the STD22NM20T4 MOSFET include:

  • Drain-source Voltage (V<sub>DS): 200V
  • Continuous Drain Current (I<sub>D): 17A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to 150°C

With its robust package and performance characteristics, the STD22NM20T4 is engineered to meet the demands of modern electronic circuits, providing designers with a reliable and efficient power switching solution.

You May Also Be Interested in

Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $1.4886
ECAD model for IRFR3711Z
Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR
ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 10A TO-3P
Lowest to $2.5600
ECAD model for FQA10N80C
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
STMicroelectronics
N-channel 600V-0.37ohm-10A-TO-220-TO-220FP- IPAK-DPAK Second generation MDmesh Power MOSFET | MOSFET N-CH 600V 10A TO-220FP
Need more? Email Us
ECAD model for STF11NM60N
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention