Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345071-STD2BC60
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2BC60 CAD Model

Description

Product Overview: STD2BC60 - STMicroelectronics

The STD2BC60 is a state-of-the-art power semiconductor device from STMicroelectronics, designed to meet the rigorous demands of modern electronic circuits. This device is a high-performance, fast-switching diode, which is a crucial component in a wide array of applications, including power management, conversion, and conditioning systems.

Key Features

  • High Voltage Capability: The STD2BC60 is capable of withstanding significant voltages, making it suitable for various industrial and consumer applications.
  • Fast Switching Speed: Engineered for efficiency, it offers rapid switching characteristics that help reduce energy loss and improve the overall performance of the electronic circuit.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures minimal power dissipation, which is beneficial for enhancing the energy efficiency of the end application.
  • Robust Design: It is built to be resilient against surges and spikes, ensuring a reliable operation even under harsh conditions.

Applications

The versatility of the STD2BC60 allows it to be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting Systems
  • Automotive Electronics

Technical Specifications

The STD2BC60 boasts impressive technical specifications that make it a reliable choice for high-performance requirements:

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 600 V
  • Average Forward Current (I<sub>F(AV)): 2 A
  • Operating Junction Temperature (T<sub>j): -40°C to 150°C
  • Package: DPAK

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions, and the STD2BC60 reflects their commitment to quality and reliability. This product is manufactured with rigorous standards to ensure high durability and consistent performance for the end users.

You May Also Be Interested in

Sunplus
Need more? Email Us
ECAD model for SPMA100C-RV081
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3764
ECAD model for SPN4436S8RGB
Rohm Semiconductor
Need more? Email Us
ECAD model for SPS10R
Samsung
Need more? Email Us
ECAD model for SPSWH2S24S1G30YIDH
Sunplus
Need more? Email Us
ECAD model for SPLC320A-FL081
Knowles
Need more? Email Us
ECAD model for SPU0409LE5H-QB-T
Sanken
Need more? Email Us
ECAD model for SPI-3102-R1
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7400S32RGB
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN1014S52RGB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention