EN
  • EN
  • DE

STD30NE06LT4

Part No STD30NE06LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 30A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 41nC @ 5V
Max Input Capacitance 2370pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 55W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 15A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102878-STD30NE06LT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD30NE06LT4 CAD Model

Description

STD30NE06LT4 - Power MOSFET by STMicroelectronics

The STD30NE06LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This product is designed to deliver efficient power conversion in various applications, with a focus on minimizing on-state resistance and maximizing load efficiency.

Key Features

  • Low On-Resistance: The device features an exceptionally low drain-source on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With the ability to handle a continuous drain current (I<sub>D) of up to 30A, the STD30NE06LT4 is suitable for high-power applications.
  • 100V Drain-Source Breakdown Voltage (V<sub>DSS): This high breakdown voltage ensures reliability and robustness even under stressful conditions, making it ideal for a wide range of power applications.
  • Enhanced Durability: Manufactured with STMicroelectronics' proprietary STripFET™ process, the STD30NE06LT4 offers improved ruggedness and thermal performance.
  • Low Gate Charge (Q<sub>g): The MOSFET is designed with a low gate charge, which enhances the switching performance, particularly in high-frequency power switching applications.

Applications

The versatility of the STD30NE06LT4 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Solutions

Package and Quality

The STD30NE06LT4 is available in a DPAK package, which is designed for surface mount technology (SMT) and is known for its compact size and low-profile design. STMicroelectronics ensures that all its products, including the STD30NE06LT4, meet the highest standards of quality and reliability, making them suitable for both commercial and industrial applications.

As an environmentally conscious company, STMicroelectronics also ensures that the STD30NE06LT4 complies with RoHS (Restriction of Hazardous Substances) directives, making it a safe choice for electronic equipment manufacturers concerned about sustainability and environmental impact.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess