Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 485pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 1.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 093144-STD3NK80Z-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD3NK80
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD3NK80Z-1 CAD Model

Description

STD3NK80Z-1 N-Channel MOSFET by STMicroelectronics

The STD3NK80Z-1 is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high-performance power switching with enhanced energy efficiency. This power MOSFET is a part of the STP3NK80Z series, renowned for their reliability and superior electrical characteristics.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 800V, the STD3NK80Z-1 is well-suited for high voltage applications, providing a wide safety margin for electrical designs.
  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), minimizing conduction losses and improving overall efficiency in circuits.
  • High Current Capacity: A continuous drain current (I<sub>D) rating of 3A ensures that the MOSFET can handle significant power levels, making it ideal for a range of applications.
  • Zener-Protected: The gate-source is protected by an integrated Zener diode, safeguarding the device against electrostatic discharges and voltage spikes.

Applications

The STD3NK80Z-1 is versatile and can be utilized in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-efficiency DC/DC converters
  • Power management functions
  • Motor control circuits

Package and Quality

Encased in a TO-251 (IPAK) package, the STD3NK80Z-1 offers a compact form factor while maintaining high thermal performance. STMicroelectronics' commitment to quality ensures that each device meets rigorous standards, providing reliability and longevity for your electronic projects.

Environmental Compliance

STMicroelectronics is dedicated to environmental sustainability. The STD3NK80Z-1 complies with RoHS and is free from hazardous substances, making it a responsible choice for eco-friendly designs.

With its robust features and high reliability, the STD3NK80Z-1 N-Channel MOSFET is an excellent choice for designers seeking to optimize their power management solutions with a component from a trusted industry leader.

You May Also Be Interested in

Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9910 $50.8470
41+ $2.4542 $100.6222
64+ $2.3775 $152.1600
87+ $2.3008 $200.1696
113+ $2.2241 $251.3233
151+ $1.9940 $301.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention