Products specifications Report Issue?

Reference Date Code 03+
Reference case TO-251
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 727284-STD4NK50-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD4NK50-1 CAD Model

Description

The STD4NK50-1 is a robust N-channel, enhancement-mode MOSFET that comes from the reputable electronics manufacturer, STMicroelectronics. Designed to deliver high performance in a wide range of applications, this MOSFET is a testament to STMicroelectronics' commitment to providing industry-leading power devices.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500V, the STD4NK50-1 is suitable for high-voltage applications, providing the reliability needed for demanding environments.
  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Current Rating: It can handle a continuous drain current (I<sub>D) of up to 4A, making it capable of driving significant loads.
  • Fast Switching Speed: The fast switching characteristics of the STD4NK50-1 make it an excellent choice for applications requiring quick response times.
  • 100% Avalanche Tested: This ensures the device can withstand high-energy pulses, adding to its robustness and reliability.
  • Application Versatility: It is ideal for a variety of applications, including switch-mode power supplies (SMPS), lighting, motor control, and power management tasks.

Applications

The STD4NK50-1 is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • LED lighting drivers
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management systems

Package and Quality

The STD4NK50-1 is available in a TO-252 (DPAK) package, which is designed for surface-mount technology (SMT) and offers good thermal performance. STMicroelectronics ensures the highest quality standards, and the device is compliant with RoHS and Halogen-free requirements, reflecting the company's commitment to environmental sustainability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention