Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 22.5nC @ 10V
Max Input Capacitance 575pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 3.5 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 066319-STD4NK80Z-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD4NK80Z-1 CAD Model

Description

STD4NK80Z-1 - STMicroelectronics

The STD4NK80Z-1 is a high-performance, N-channel Zener-protected SuperMESH™ Power MOSFET designed and manufactured by STMicroelectronics. This advanced power MOSFET is tailored to meet the demanding requirements of high-efficiency power supply applications, including switch-mode power supplies, power converters, and motor control circuits.

Key Features

  • Device Type: Zener-protected SuperMESH™ Power MOSFET
  • Configuration: Single N-channel
  • Voltage Rating (V<sub>DS): 800V, making it suitable for high-voltage applications.
  • Current Rating (I<sub>D): 3A continuous drain current at 25°C, providing ample current handling capabilities for a variety of uses.
  • R<sub>DS(on): Very low on-resistance of typically 3.3Ω, ensuring high efficiency and minimal power loss during operation.
  • Gate Charge (Q<sub>g): Optimized to achieve efficient switching performance.
  • Package: Available in a TO-252 (DPAK) package, which is suitable for compact designs and ensures good heat dissipation.
  • 100% Avalanche Tested: Guarantees reliable operation even under extreme conditions.
  • Zener-Protected: Offers built-in protection against voltage transients and gate voltage peaks, enhancing the reliability and longevity of the MOSFET.

Applications

The STD4NK80Z-1 is designed for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • LED lighting solutions
  • Motor control circuits
  • High-efficiency power management systems

Advantages

This MOSFET provides designers with several advantages, such as:

  • Enhanced power handling and energy efficiency due to its low on-resistance and optimized gate charge.
  • Improved system reliability through its Zener protection feature, which safeguards against voltage spikes and transients.
  • Flexibility in design owing to its compact TO-252 package, making it an excellent choice for space-constrained applications.

The STD4NK80Z-1 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an ideal choice for power management and conversion in modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 8V~24V SOT23 T&R 3
Need more? Email Us
ECAD model for DMP2070UQ-7
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to €1.4895
ECAD model for NTTFS012N10MDTAG
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to €6.7076
ECAD model for 2SJ607-AZ
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to €0.4464
ECAD model for DMP2060UFDB-7
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to €0.1399
ECAD model for NIF9N05CLT1G
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to €0.2664
ECAD model for CMLDM8120G TR PBFREE
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €1.1289 €62.0922
130+ €0.9269 €120.4967
200+ €0.8975 €179.4950
275+ €0.8681 €238.7145
350+ €0.8399 €293.9656
470+ €0.7530 €353.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention