Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 3.5A (Tc) 45W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16928-6, 497-16928-1, 497-16928-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897926-STD5N60DM2
Ultra Librarian 3D Model Ultra Librarian STD5N60DM2 CAD Model

Description

The STD5N60DM2 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to meet a broad range of applications, demanding high efficiency and power density. The MOSFET is part of ST's MDmesh™ DM2 series, which incorporates a fast-recovery diode to enhance performance during dynamic conditions.

Key Features

  • Advanced Technology: Utilizing ST's second generation of MDmesh technology, the STD5N60DM2 offers an optimal trade-off between on-resistance and switching performance, ideal for high-efficiency converters and power supplies.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, this MOSFET can easily handle high voltage operations, making it suitable for a variety of power applications.
  • Low On-Resistance: The device boasts an on-resistance (R<sub>DS(on)) of only 1.7 Ω, which minimizes conduction losses and enhances overall efficiency.
  • Fast Recovery Diode: The integrated fast-recovery diode is optimized for high-speed switching and reduces recovery losses, further improving efficiency in applications such as Power Factor Correction (PFC) circuits.

Applications

The STD5N60DM2 is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Power Factor Correction (PFC) Schemes
  • Motor Control Circuits
  • Electronic Ballasts for Fluorescent Lighting

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STD5N60DM2 is no exception, with rigorous testing and adherence to strict quality standards to ensure reliable performance in demanding environments. The device is also RoHS compliant, reflecting ST's dedication to environmental responsibility.

Conclusion

In summary, the STD5N60DM2 from STMicroelectronics is a robust and efficient N-channel Power MOSFET, suitable for a multitude of high-voltage and high-performance applications. Its combination of low on-resistance, high voltage capability, and fast recovery diode makes it a preferred choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9508 $66.5560
170+ $0.7801 $132.6170
260+ $0.7554 $196.4040
355+ $0.7321 $259.8955
460+ $0.7076 $325.4960
615+ $0.6339 $389.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,365 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention