Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 4.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 28nC @ 10V
Max Input Capacitance 535pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 2.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 066323-STD5NK50Z-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD5NK50Z-1 CAD Model

Description

Overview of STD5NK50Z-1 N-Channel MOSFET

The STD5NK50Z-1 is a robust and efficient N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of ST's MDmesh™ K5 series, which is well-known for its high voltage capabilities and reduced on-resistance. The device is tailored for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control circuits.

Key Features

  • High Voltage Capability: The STD5NK50Z-1 can handle drain-source voltages up to 500V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an RDS(on) of typically 1.7 Ω, the device ensures minimal power loss and improved efficiency in electronic circuits.
  • Reduced Gate Charge: A low gate charge (Qg) enhances the switching performance, which is critical for high-frequency operations.
  • Zener-Protected: The MOSFET comes with a built-in gate-source Zener diode, providing protection against overvoltage and enhancing reliability.

Electrical Characteristics

The STD5NK50Z-1 boasts impressive electrical characteristics that make it a go-to component for power management tasks. It has a continuous drain current (ID) of 4.4 A at 25°C, which ensures it can handle significant power without overheating. The device also features a threshold voltage (VGS(th)) of 3V, which indicates the minimum gate-source voltage required to turn the device on.

Applications

Thanks to its high voltage capacity and low on-resistance, the STD5NK50Z-1 is ideal for a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power inverters
  • LED lighting solutions
  • DC-DC converters
  • Motor control circuits

Package and Quality

The STD5NK50Z-1 is offered in a TO-252 (DPAK) package, which is designed for surface-mount technology (SMT). This compact package ensures a small footprint on the PCB while providing excellent thermal and electrical performance. Moreover, the product meets STMicroelectronics' commitment to quality and reliability, ensuring a long operational lifespan for the devices it powers.

With its combination of high voltage capability, efficiency, and protection features, the STD5NK50Z-1 from STMicroelectronics is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6584 $65.8400
240+ $0.5407 $129.7680
375+ $0.5239 $196.4625
515+ $0.5071 $261.1565
660+ $0.4902 $323.5320
885+ $0.4398 $389.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,520 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention