EN
  • EN
  • DE

STD80N4F6

Part No STD80N4F6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 40V 80A Automotive 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 40V 80A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 36nC @ 10V
Max Input Capacitance 2150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102919-STD80N4F6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STD80N4F6
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STD80N4F6 CAD Model

Description

Product Overview: STD80N4F6 - STMicroelectronics

The STD80N4F6 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This Power MOSFET is designed to deliver the efficiency and reliability required in a wide range of power management and switching applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low drain-source on-resistance, which translates to reduced conduction losses and enhances overall efficiency in applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 80A, the STD80N4F6 can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The fast switching speed of the STD80N4F6 minimizes switching losses and is ideal for high-frequency power switching circuits.
  • Enhanced Thermal Performance: The device is encapsulated in a robust package that provides excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring the device can withstand tough conditions without failure.

Applications

The STD80N4F6 is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STD80N4F6 is no exception, as it is manufactured in ISO/TS16949 certified facilities and is compliant with the stringent RoHS and Halogen-Free requirements, ensuring environmental friendliness and suitability for use in sensitive applications.

Conclusion

Whether it's for power conversion, load switching, or motor driving, the STD80N4F6 offers a blend of efficiency, reliability, and performance. Its robust design and superior electrical characteristics make it a preferred choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
170+ $0.6918 $117.6060
260+ $0.6687 $173.8620
375+ $0.6202 $232.5750
485+ $0.5971 $289.5935
605+ $0.5729 $346.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess