EN
  • EN
  • DE

STD90NH92LT4

Part No STD90NH92LT4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194366-STD90NH92LT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD90NH92LT4 CAD Model

Description

The STD90NH92LT4 is a cutting-edge power MOSFET device from STMicroelectronics, renowned for its high efficiency and performance in a wide range of applications. This N-channel MOSFET is designed using STMicroelectronics' advanced MDmesh™ technology, which provides reduced on-resistance, low gate charge, and excellent switching performance.

Key Features

  • Low Threshold Drive: The device can operate at low gate drive voltages, making it suitable for use in low-power applications and compatible with logic-level drive signals.
  • High Current Capability: With a continuous drain current of 80A, the STD90NH92LT4 can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The MOSFET features an exceptionally low on-state resistance (R<sub>DS(on)) of 0.029Ω, which enhances its efficiency by minimizing conduction losses.
  • High Avalanche Ruggedness: The device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and robustness in harsh conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring consistent and reliable operation across the product range.

Applications

The versatility of the STD90NH92LT4 MOSFET makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Automotive Applications
  • Power Management Functions

Package and Quality

The STD90NH92LT4 is housed in a TO-252 (DPAK) package, which is designed for surface mounting on printed circuit boards (PCBs). This package is not only compact but also provides excellent thermal performance. STMicroelectronics ensures that their products meet the highest quality standards, and the STD90NH92LT4 is no exception, with compliance to international standards and rigorous testing protocols.

In summary, the STD90NH92LT4 from STMicroelectronics is a high-performance MOSFET that offers efficiency, durability, and reliability for a wide array of power applications. Its advanced features and robust design make it a top choice for engineers and designers seeking to optimize their power management systems.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess